Specialty Manufacturing Co. (The) Brass Piston Check Valve 815 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Brass Piston Check Valve - 815 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
815 Series
Brass Piston Check Valve 815 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Stainless Steel Piston Check Valve - 815 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Piston Check Valve
815 Series
Stainless Steel Piston Check Valve 815 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Stainless Steel Piston Check Valve - 815 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Piston Check Valve
815 Series
Stainless Steel Piston Check Valve 815 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Brass Piston Check Valve - 815 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
815 Series
Brass Piston Check Valve 815 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The) Specialty Manufacturing Co. (The)
Product Category Industrial Valves Industrial Valves
Product Number 815 Series 815 Series
Product Name Brass Piston Check Valve Stainless Steel Piston Check Valve
Valve Type Check; Piston Check; Piston
Primary Material Brass / Bronze Stainless Steel
Valve Size 0.50 inch (12.70 mm) 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details