Specialty Manufacturing Co. (The) Plastic T-Link Valve 689

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Plastic T-Link Valve - 689 - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Plastic T-Link Valve
689
Plastic T-Link Valve 689
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 689
Product Name Plastic T-Link Valve
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details