Specialty Manufacturing Co. (The) Plastic Poppet Check Valve 687 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Plastic Poppet Check Valve - 687 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Plastic Poppet Check Valve
687 Series
Plastic Poppet Check Valve 687 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Flow Orifices and Flow Restrictors
Product Number 687 Series
Product Name Plastic Poppet Check Valve
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
2501 Long Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1366524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection G 1/4 Male, 8mm
Fitting / Connection Size G 1/4 Male, 8mm
View Details