Specialty Manufacturing Co. (The) Metal Ball Check Valve 493 Series

Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet
Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Ball Check Valve - 493 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Ball Check Valve
493 Series
Metal Ball Check Valve 493 Series
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications

The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations
  • Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials
  • Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials
  • Piston, Poppet & Ball style check valves
  • NSF approved materials available
  • In-line, Right-angle, Panel-mount body styles
  • Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 493 Series
Product Name Metal Ball Check Valve
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

APCO Swing Check Valves (CVS-6000) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
VALVES - BP-100-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details