The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
| Specialty Manufacturing Co. (The) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 036 Series |
| Product Name | Metal One Way Ball Valve |
| Valve Type | Ball |
| Primary Material | Brass / Bronze |
| Valve Size | 0.31 inch (7.94 mm) |
| Maximum Pressure | 500.00 psi (352 m H2O) |