Specialty Manufacturing Co. (The) Metal Two Way Ball Valve 027 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Metal Two Way Ball Valve - 027 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Two Way Ball Valve
027 Series
Metal Two Way Ball Valve 027 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Metal Two Way Ball Valve (Tow Piece Body and End) - 027 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Two Way Ball Valve (Tow Piece Body and End)
027 Series
Metal Two Way Ball Valve (Tow Piece Body and End) 027 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 027 Series
Product Name Metal Two Way Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.12 to 0.69 inch (3.17 to 17.46 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details