Specialty Components, Inc. Spherical Mirror SMw400xy

Description
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.
Description
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Suppliers

Company
Product
Description
Supplier Links
Spherical Mirror - SMw400xy - Specialty Components, Inc.
Wallingford, CT, USA
Spherical Mirror
SMw400xy
Spherical Mirror SMw400xy
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Supplier's Site

Technical Specifications

  Specialty Components, Inc.
Product Category Optical Mirrors
Product Number SMw400xy
Product Name Spherical Mirror
Mirror Types Spherical Mirror
Diameter/Width 102 mm (4 inch)
Thickness 19.05 mm (0.7500 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-254-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Elliptical Mirror, UV Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 250-600 nm - 10E20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details