Specialty Cable Corporation Shielded Multiconductor, Tfe, 600V, 200°C, Spc Specialty Cable M27500-24RC2S06

Description
Shielded Multiconductor, TFE, 600V, 200°C, SPC
Description
Shielded Multiconductor, TFE, 600V, 200°C, SPC

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor, Tfe, 600V, 200°C, Spc Specialty Cable - 21T3498 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor, Tfe, 600V, 200°C, Spc Specialty Cable
21T3498
Shielded Multiconductor, Tfe, 600V, 200°C, Spc Specialty Cable 21T3498
Shielded Multiconductor, TFE, 600V, 200°C, SPC

Shielded Multiconductor, TFE, 600V, 200°C, SPC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3498
Product Name Shielded Multiconductor, Tfe, 600V, 200°C, Spc Specialty Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details