Specialty Cable Corporation Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable M22759/11-20-8

Description
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor
Description
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable - 21T2548 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable
21T2548
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable 21T2548
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2548
Product Name Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details