Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
SPEC SENSORS, LLC
968-007 -- GAS SENSORS
Spec Sensors, LLC
Gas Sensors
968-007
Description
Alcohol (C2H6O) Sensor 0 V ~ 3 V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Alcohol (C2H6O) Sensor 0 V ~ 3 V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gas Sensors
1684-1007-ND
Gas Sensors
1684-1007-ND
Alcohol (C2H6O) Sensor 0 V ~ 3 V
Alcohol (C2H6O) Sensor 0 V ~ 3 V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gas Sensors
Product Number
1684-1007-ND
Product Name
Gas Sensors
Electrical Outputs
Voltage
Unlock Full Specs
to access all available technical data
Similar Products
Dynament
FGD10B – Flameproof Fixed Gas Detectors
Specs
Sensor Technology
NDIR Infrared, Electrochemical or Pellistor
Gas Types
Toxic; Combustible; CO
2
; Hydrocarbons; H
2
; O
2
Electrical Outputs
Current
View Details
Angst+Pfister Sensors and Power
Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules
CARBONOXY95 OEM oxygen (O2) and carbon dioxide (CO2) gas sensor module
Specs
Electrical Outputs
Voltage; Current
View Details
MSA Safety
Open Path Gas Detector
Senscient ELDS
Specs
Sensor Technology
Enhanced Laser Diode Spectroscopy
Measurement Type
%Volume
Gas Types
Toxic; NH
3
; CO
2
; HCl; HF; H
2
S; Methane (CH
4
) / Natural Gas
View Details
DOD Technologies Inc.
ESH-A Combustible Gas / VOC Remote Sensor
Specs
Sensor Technology
PID; PID
Gas Types
Combustible
Number of Gases Monitored
Multi
View Details