Spears Manufacturing Company Pipe and Coupling P601-338

Description
DWV REDUCING WYE ALL HUB, 3" X 3 INCH X 2 INCH, PVC . FREE 2 YEAR RADWELL WARRANTY
Description
DWV REDUCING WYE ALL HUB, 3" X 3 INCH X 2 INCH, PVC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 99704594 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
99704594
Pipe and Coupling 99704594
DWV REDUCING WYE ALL HUB, 3" X 3 INCH X 2 INCH, PVC . FREE 2 YEAR RADWELL WARRANTY

DWV REDUCING WYE ALL HUB, 3" X 3 INCH X 2 INCH, PVC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 99704594
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Three-Piece Junior Coupling, 6mm Bore, 40mm Outside Diameter, 50mm Overall Length. Material- Nylon. - S5911YMJRM1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details