Spears Manufacturing Company Pipe and Coupling 849-020

Description
PLUG, PVC FITTING, 2IN, SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG, PVC FITTING, 2IN, SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 70612901 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
70612901
Pipe and Coupling 70612901
PLUG, PVC FITTING, 2IN, SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

PLUG, PVC FITTING, 2IN, SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 70612901
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-FR-8-1/8-ND - DigiKey
Specs
Material Aluminum; Aluminum
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details