Spears Manufacturing Company Bushing 838-339

Description
REDUCING BUSHING, 3X2-1/2IN, MOLDED, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCING BUSHING, 3X2-1/2IN, MOLDED, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 219540436 - Radwell International
Willingboro, NJ, United States
Bushing
219540436
Bushing 219540436
REDUCING BUSHING, 3X2-1/2IN, MOLDED, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY

REDUCING BUSHING, 3X2-1/2IN, MOLDED, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 219540436
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Solid Polymer High Precision Plain Bearings - 1210 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
Plain Bushes - 528985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.9449 inch (24.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details