Spears Manufacturing Company Pipe and Coupling 829-030

Description
COUPLING SOCKET 3INCH SCH80 PVC PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SOCKET 3INCH SCH80 PVC PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 6484973 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
6484973
Pipe and Coupling 6484973
COUPLING SOCKET 3INCH SCH80 PVC PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY

COUPLING SOCKET 3INCH SCH80 PVC PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 6484973
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-25612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSG-M10X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5049 lbs (0.2290 kg)
View Details