Spears Manufacturing Company Pipe and Coupling 829-010

Description
COUPLING, SOCKET, 1" PVC SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, SOCKET, 1" PVC SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 25034001 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
25034001
Pipe and Coupling 25034001
COUPLING, SOCKET, 1" PVC SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

COUPLING, SOCKET, 1" PVC SCHEDULE 80. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 25034001
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CQ-22H-15-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details