Spears Manufacturing Company Pipe and Coupling 8059-010SR

Description
COUPLING UNION, 1IN, PVC, GRAY, MOLDED, 2000 SOCXSR/FPT FKM. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING UNION, 1IN, PVC, GRAY, MOLDED, 2000 SOCXSR/FPT FKM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 219701289 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
219701289
Pipe and Coupling 219701289
COUPLING UNION, 1IN, PVC, GRAY, MOLDED, 2000 SOCXSR/FPT FKM. FREE 2 YEAR RADWELL WARRANTY

COUPLING UNION, 1IN, PVC, GRAY, MOLDED, 2000 SOCXSR/FPT FKM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 219701289
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.1875 / 0.1875
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details