Spears Manufacturing Company Pipe and Coupling 8058-010SR

Description
UNION 2000 PVC COUPLING SIZE:1 W/FKM O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
UNION 2000 PVC COUPLING SIZE:1 W/FKM O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 70620163 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
70620163
Pipe and Coupling 70620163
UNION 2000 PVC COUPLING SIZE:1 W/FKM O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY

UNION 2000 PVC COUPLING SIZE:1 W/FKM O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
SPEARS Machine Parts 8058-010SR

SPEARS Machine Parts 8058-010SR

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 70620163
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details