Spears Manufacturing Company Pipe and Coupling 801-012

Description
TEE FITTING, PVC, SCH80, THREE WAY 1-1/4 INCH SOCKETS. FREE 2 YEAR RADWELL WARRANTY
Description
TEE FITTING, PVC, SCH80, THREE WAY 1-1/4 INCH SOCKETS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 24372460 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
24372460
Pipe and Coupling 24372460
TEE FITTING, PVC, SCH80, THREE WAY 1-1/4 INCH SOCKETS. FREE 2 YEAR RADWELL WARRANTY

TEE FITTING, PVC, SCH80, THREE WAY 1-1/4 INCH SOCKETS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 24372460
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details