Sparkle Power, Inc. Power Supply, Ac-Dc, 5 O/p, 250W; Power Supply Approvals Sparkle Power FSP250FEB-B204

Description
POWER SUPPLY, AC-DC, 5 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:250W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A
Description
POWER SUPPLY, AC-DC, 5 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:250W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A
Datasheet
Datasheet Summary
Powered by GS/AI

The Sparkle Power FSP250-50FEB is a 250W AC-DC switching power supply designed to comply with Flex ATX and ATX12V standards. It features five output voltages: +3.3V (12A), +5V (14A), +12V (18A), -12V (0.3A), and +5Vsb (2.5A), with a total output capacity of 250W. The power supply includes active power factor correction (PFC) and meets various safety and environmental standards, including RoHS compliance and FCC part 15 subpart J class B. Operating within a temperature range of 0°C to +50°C and a humidity level of 85% RH (non-condensing), it is suitable for tropical climates and altitudes up to 5000m. The unit is equipped with protections against over voltage, short circuit, and over current, ensuring reliable operation. It also features a remote ON/OFF function, low noise and ripple, and has been tested for high voltage and burn-in reliability, with a minimum predicted MTBF of 100,000 hours at +25°C. The dimensions of the power supply are 150mm x 81.5mm x 40.5mm.

Datasheet Summary
Powered by GS/AI

The Sparkle Power FSP250-50FEB is a 250W AC-DC switching power supply designed to comply with Flex ATX and ATX12V standards. It features five output voltages: +3.3V (12A), +5V (14A), +12V (18A), -12V (0.3A), and +5Vsb (2.5A), with a total output capacity of 250W. The power supply includes active power factor correction (PFC) and meets various safety and environmental standards, including RoHS compliance and FCC part 15 subpart J class B. Operating within a temperature range of 0°C to +50°C and a humidity level of 85% RH (non-condensing), it is suitable for tropical climates and altitudes up to 5000m. The unit is equipped with protections against over voltage, short circuit, and over current, ensuring reliable operation. It also features a remote ON/OFF function, low noise and ripple, and has been tested for high voltage and burn-in reliability, with a minimum predicted MTBF of 100,000 hours at +25°C. The dimensions of the power supply are 150mm x 81.5mm x 40.5mm.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5 O/p, 250W; Power Supply Approvals Sparkle Power - 31AJ9134 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5 O/p, 250W; Power Supply Approvals Sparkle Power
31AJ9134
Power Supply, Ac-Dc, 5 O/p, 250W; Power Supply Approvals Sparkle Power 31AJ9134
POWER SUPPLY, AC-DC, 5 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:250W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A

POWER SUPPLY, AC-DC, 5 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:250W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ9134
Product Name Power Supply, Ac-Dc, 5 O/p, 250W; Power Supply Approvals Sparkle Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details