RF TXRX MOD 802.15.4 RP-SMA TH
802.15.4 GPS, Zigbee® Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, RP-SMA Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WRL-15131 | WRL-15131 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz |
| Data Rate | 1000 kbps | 1000 kbps |
| Sensitivity | -103 dBm | -103 dBm |
| Output Power | 19 dBm | 19 dBm |