SparkFun Electronics RFID Antennas WRL-14131

Description
RFID Antenna 860MHz ~ 960MHz
Datasheet
Description
RFID Antenna 860MHz ~ 960MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - WRL-14131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
WRL-14131
RFID Antennas WRL-14131
RFID Antenna 860MHz ~ 960MHz

RFID Antenna 860MHz ~ 960MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-14131
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers