RF TXRX MODULE WIFI TRACE ANT TH
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WRL-13678 | WRL-13678 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 100.0 C (-4.0 to 212.0 F) | -20.0 to 100.0 C (-4.0 to 212.0 F) |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz |
| Data Rate | 72200 kbps | 72200 kbps |
| Sensitivity | -98 dBm | -98 dBm |
| Output Power | 19.5 dBm | 19.5 dBm |