SparkFun Electronics RF Antennas WRL-13002

Description
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount
Datasheet
Description
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WRL-13002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WRL-13002
RF Antennas WRL-13002
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount

537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-13002
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers