SparkFun Electronics Evaluation Boards - Sensors - SEN-09332 SEN-09332

Description
Manufacturer: SparkFun Electronics Win Source Part Number: 768283-SEN-09332 Series: iMEMS Operating Supply Voltage: 3.5 V ~ 6 V Interface: Analog Sensitivity: 8mV/g Supplied Contents: Board(s) Sensing Range: ±250g Embedded: No Utilized IC / Part: ADXL193 Sensor Type: Accelerometer, 1 Axis Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SparkFun Electronics Win Source Part Number: 768283-SEN-09332 Series: iMEMS Operating Supply Voltage: 3.5 V ~ 6 V Interface: Analog Sensitivity: 8mV/g Supplied Contents: Board(s) Sensing Range: ±250g Embedded: No Utilized IC / Part: ADXL193 Sensor Type: Accelerometer, 1 Axis Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - SEN-09332 - 768283-SEN-09332 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - SEN-09332
768283-SEN-09332
Evaluation Boards - Sensors - SEN-09332 768283-SEN-09332
Manufacturer: SparkFun Electronics Win Source Part Number: 768283-SEN-09332 Series: iMEMS Operating Supply Voltage: 3.5 V ~ 6 V Interface: Analog Sensitivity: 8mV/g Supplied Contents: Board(s) Sensing Range: ±250g Embedded: No Utilized IC / Part: ADXL193 Sensor Type: Accelerometer, 1 Axis Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: SparkFun Electronics
Win Source Part Number: 768283-SEN-09332
Series: iMEMS
Operating Supply Voltage: 3.5 V ~ 6 V
Interface: Analog
Sensitivity: 8mV/g
Supplied Contents: Board(s)
Sensing Range: ±250g
Embedded: No
Utilized IC / Part: ADXL193
Sensor Type: Accelerometer, 1 Axis
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SEN-09332 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SEN-09332
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SEN-09332
EVAL BOARD FOR ADXL193

EVAL BOARD FOR ADXL193

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 768283-SEN-09332 SEN-09332
Product Name Evaluation Boards - Sensors - SEN-09332 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TRS1.33-1T-75+,AT577,50 OHM - TB-575+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2565882 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless Module
Ports Wireless
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000601-80-ND - DigiKey
Specs
Supported System Antenna
View Details