SparkFun Electronics Motors - AC, DC ROB-27479

Description
GIMBAL SERVO MOTOR - 12V, 467RPM
Request a Quote Datasheet
Description
GIMBAL SERVO MOTOR - 12V, 467RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-ROB-27479-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-ROB-27479-ND
Motors - AC, DC 1568-ROB-27479-ND
GIMBAL SERVO MOTOR - 12V, 467RPM

GIMBAL SERVO MOTOR - 12V, 467RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1568-ROB-27479-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.8 In-lbs (0.9181 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
Brushless DC motor - PBL.4635028-2101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 28.0 VDC
Continuous Torque 0.0 In-lbs (0.0051 kg-cm)
View Details
Brushless Motors - MMP BL58-487D-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 13 amps
View Details