SparkFun Electronics Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules ROB-12859

Description
Win Source Part Number: 1221302-ROB-12859 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Big Easy Driver Type: Board Package: Bulk Standard Package: 1 Current - Output: 2A Interface: Step / Direction Voltage - Load: 35V Motor Type: Stepper Control / Drive Type: Stepper, Bipolar Number of Motors: 1 Voltage - Supply: 5VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ROB12859; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: SparkFun Electronics Other Names: 1568-1066
Request a Quote Datasheet
Description
Win Source Part Number: 1221302-ROB-12859 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Big Easy Driver Type: Board Package: Bulk Standard Package: 1 Current - Output: 2A Interface: Step / Direction Voltage - Load: 35V Motor Type: Stepper Control / Drive Type: Stepper, Bipolar Number of Motors: 1 Voltage - Supply: 5VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ROB12859; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: SparkFun Electronics Other Names: 1568-1066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1221302-ROB-12859 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1221302-ROB-12859
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1221302-ROB-12859
Win Source Part Number: 1221302-ROB-12859 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Big Easy Driver Type: Board Package: Bulk Standard Package: 1 Current - Output: 2A Interface: Step / Direction Voltage - Load: 35V Motor Type: Stepper Control / Drive Type: Stepper, Bipolar Number of Motors: 1 Voltage - Supply: 5VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ROB12859; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: SparkFun Electronics Other Names: 1568-1066

Win Source Part Number: 1221302-ROB-12859
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: Big Easy Driver
Type: Board
Package: Bulk
Standard Package: 1
Current - Output: 2A
Interface: Step / Direction
Voltage - Load: 35V
Motor Type: Stepper
Control / Drive Type: Stepper, Bipolar
Number of Motors: 1
Voltage - Supply: 5VDC
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): ROB12859;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9170
Mfr: SparkFun Electronics
Other Names: 1568-1066

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1221302-ROB-12859
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data