SparkFun Electronics Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC ROB-10189

Description
Win Source Part Number: 1168708-ROB-10189 Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Type: DC Motor Termination Style: Wire Leads with Connector Package: Bulk Standard Package: 1 Voltage - Rated: 6VDC Function: Servomotor, RC (Hobby) Weight: 0.04 lb (18.14 g) Motor Type: Continuous Rotation Dimension: Rectangular - 0.642" x 1.232" (16.30mm x 31.30mm) Alternative Parts (Cross-Reference): ROB10189; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.10.4080 Mfr: SparkFun Electronics Other Names: 1568-1204,10189,SPRI NGRC SM-S3317S Approval Agency: CE RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1168708-ROB-10189 Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Type: DC Motor Termination Style: Wire Leads with Connector Package: Bulk Standard Package: 1 Voltage - Rated: 6VDC Function: Servomotor, RC (Hobby) Weight: 0.04 lb (18.14 g) Motor Type: Continuous Rotation Dimension: Rectangular - 0.642" x 1.232" (16.30mm x 31.30mm) Alternative Parts (Cross-Reference): ROB10189; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.10.4080 Mfr: SparkFun Electronics Other Names: 1568-1204,10189,SPRI NGRC SM-S3317S Approval Agency: CE RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC - 1168708-ROB-10189 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC
1168708-ROB-10189
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC 1168708-ROB-10189
Win Source Part Number: 1168708-ROB-10189 Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Type: DC Motor Termination Style: Wire Leads with Connector Package: Bulk Standard Package: 1 Voltage - Rated: 6VDC Function: Servomotor, RC (Hobby) Weight: 0.04 lb (18.14 g) Motor Type: Continuous Rotation Dimension: Rectangular - 0.642" x 1.232" (16.30mm x 31.30mm) Alternative Parts (Cross-Reference): ROB10189; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.10.4080 Mfr: SparkFun Electronics Other Names: 1568-1204,10189,SPRI NGRC SM-S3317S Approval Agency: CE RoHS Status: RoHS non-compliant

Win Source Part Number: 1168708-ROB-10189
Category: Motors, Solenoids, Driver Boards/Modules>Motors - AC, DC
Type: DC Motor
Termination Style: Wire Leads with Connector
Package: Bulk
Standard Package: 1
Voltage - Rated: 6VDC
Function: Servomotor, RC (Hobby)
Weight: 0.04 lb (18.14 g)
Motor Type: Continuous Rotation
Dimension: Rectangular - 0.642" x 1.232" (16.30mm x 31.30mm)
Alternative Parts (Cross-Reference): ROB10189;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8501.10.4080
Mfr: SparkFun Electronics
Other Names: 1568-1204,10189,SPRINGRC SM-S3317S
Approval Agency: CE
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1168708-ROB-10189
Product Name Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7136GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 1 amps
View Details
3 suppliers
 - 74HC1G126GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details