SparkFun Electronics Boxes - PRT-11366 PRT-11366

Description
Manufacturer: SparkFun Electronics Win Source Part Number: 796015-PRT-11366 Series: * Family Name: PRT Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SparkFun Electronics Win Source Part Number: 796015-PRT-11366 Series: * Family Name: PRT Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes - PRT-11366 - PRT-11366 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PRT-11366
PRT-11366
Boxes - PRT-11366 PRT-11366
Manufacturer: SparkFun Electronics Win Source Part Number: 796015-PRT-11366 Series: * Family Name: PRT Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: SparkFun Electronics
Win Source Part Number: 796015-PRT-11366
Series: *
Family Name: PRT
Categories: Boxes, Enclosures, Racks
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PRT-11366
Product Name Boxes - PRT-11366
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details