SparkFun Electronics RF Antennas GPS-00177

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.58GHz 26dBi SMA Male Surface Mount
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.58GHz 26dBi SMA Male Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPS-00177 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS-00177
RF Antennas GPS-00177
1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.58GHz 26dBi SMA Male Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.58GHz 26dBi SMA Male Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPS-00177
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers