Alternative Parts (Cross-Reference): Cross
Manufacturer: SparkFun Electronics
Category: Development Boards, Kits, Programmers Evaluation Boards - Embedded - MCU, DSP
Series: Kinetis
Package: Bulk
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Platform: Teensy 3.5 without Headers
Utilized IC / Part: K64
Development Boards & Kits - ARM Teensy 3.5
TEENSY 3.5 W/OUT HDRS K64 EVAL
TEENSY 3.5 W/OUT HDRS K64 EVAL
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DEV-14055 | DEV-14055 | DEV-14055 | |
| Product Name | Development Boards, Kits, Programmers Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |