SparkFun Electronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP DEV-13736

Description
Win Source Part Number: 1341134-DEV-13736 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: K20 Board Type: Evaluation Platform Platform: Teensy 3.2 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: SparkFun Electronics Suggested Programming Environment: Teensyduino, WinAVR
Request a Quote Datasheet
Description
Win Source Part Number: 1341134-DEV-13736 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: K20 Board Type: Evaluation Platform Platform: Teensy 3.2 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: SparkFun Electronics Suggested Programming Environment: Teensyduino, WinAVR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341134-DEV-13736 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341134-DEV-13736
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341134-DEV-13736
Win Source Part Number: 1341134-DEV-13736 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: K20 Board Type: Evaluation Platform Platform: Teensy 3.2 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: SparkFun Electronics Suggested Programming Environment: Teensyduino, WinAVR

Win Source Part Number: 1341134-DEV-13736
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Kinetis
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: K20
Board Type: Evaluation Platform
Platform: Teensy 3.2
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: SparkFun Electronics
Suggested Programming Environment: Teensyduino, WinAVR

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DEV-13736 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DEV-13736
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DEV-13736
TEENSY 3.2 K20 EVAL BRD

TEENSY 3.2 K20 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
DEV-13736
Development Boards & Kits - ARM DEV-13736
Development Boards & Kits - ARM Teensy 3.2

Development Boards & Kits - ARM Teensy 3.2

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341134-DEV-13736 DEV-13736 DEV-13736
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10219738-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,DACY-20VH-1+,JW1441,50 OHM - TB-524+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details