SparkFun Electronics Connectors,Interconnects DEV-13305

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: C Series Contents: Board(s), Cable(s), OLED Board Type: Fully Populated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: C Series Contents: Board(s), Cable(s), OLED Board Type: Fully Populated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: C Series Contents: Board(s), Cable(s), OLED Board Type: Fully Populated

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 20-WFQFN Exposed Pad
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Core Processor: Rabbit 6000
Utilized IC / Part: C Series
Contents: Board(s), Cable(s), OLED
Board Type: Fully Populated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details