The part is an N-channel MOSFET in a TO-220AB package, rated for a drain-source voltage of 55 V and a continuous drain current of 30 A at 25°C case temperature. It has a maximum on-resistance of 0.044 Ω at 10 V gate-source voltage and 25°C junction temperature. The device meets JEDEC TO-220AB outline standards and is qualified for high-reliability applications with a junction temperature rating up to 175°C. It includes a reverse recovery body diode and is suitable for switching and power conversion applications.
N-CHANNEL MOSFET 55V 30A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1568-COM-24144-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |