Manufacturer: SparkFun Electronics
Win Source Part Number: 901813-COM-14555
Features: Addressable Lighting series 60 LED Strip Serial (Shift Register) Red, Green, Blue (RGB) 2000.00mm L
Package: Bulk
Mounting: User Defined
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8541.40.2000
Other Part Number: 14555, 1568-1829
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 901813-COM-14555 |
| Product Name | Unclassified - COM-14555 |