"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 2.1V 20mA 0.504"" H x 1.582"" W x 0.276"" D (12.80mm x 40.18mm x 7.00mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1568-09483-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Red |