Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
SPARKFUN ELECTRONICS
9119 -- SLIDE POTENTIOMETERS
SparkFun Electronics
Slide Potentiometers
9119
Description
SLIDE POT 10K OHM 0.5W TOP 60MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SLIDE POT 10K OHM 0.5W TOP 60MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
1568-09119-ND
Slide Potentiometers
1568-09119-ND
SLIDE POT 10K OHM 0.5W TOP 60MM
SLIDE POT 10K OHM 0.5W TOP 60MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
1568-09119-ND
Product Name
Slide Potentiometers
Mounting / Packaging
ThroughHole
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Potentiometer
800H-NX330
View Details
TE Connectivity
Rotary Potentiometers
04-0989-0551
Specs
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
Not Yet Reviewed for EU ELV
View Details
RS Components, Ltd.
Digital Potentiometers
1905329P
Specs
Potentiometer Type
Digital Potentiometer
Resistance Taper
Linear; Linear
Resistance Range
50000 ohms
View Details
Rochester Electronics
Data Acquisition - Digital Potentiometers
AD5262BRU50
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Potentiometer Type
Standard Potentiometer; Digital Potentiometer
View Details