SparkFun Electronics RF Receivers 8975

Description
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD
Request a Quote Datasheet
Description
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1568-08975-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1568-08975-ND
RF Receivers 1568-08975-ND
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD

- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1568-08975-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC2511 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface - CC2511F32RSPR - Texas Instruments
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
View Details
3 suppliers
RF Receivers - SI4731-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
2 suppliers
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details