Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
SPARKFUN ELECTRONICS
25270 -- BATTERIES RECHARGEABLE (SECONDARY)
SparkFun Electronics
Batteries Rechargeable (Secondary)
25270
Description
BATT LITH-ION 3.7V 40MAH 301120
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BATT LITH-ION 3.7V 40MAH 301120
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1568-25270-ND
Batteries Rechargeable (Secondary)
1568-25270-ND
BATT LITH-ION 3.7V 40MAH 301120
BATT LITH-ION 3.7V 40MAH 301120
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Batteries
Product Number
1568-25270-ND
Product Name
Batteries Rechargeable (Secondary)
Application
General Purpose
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications
AIM-77S-SW01000
Specs
Weight
1.95 lbs (0.8850 kg)
View Details
AgozTech LLC
Replacement Battery for Dejavoo QD2 / QD4 Point-of-Sale Terminal by AGOZ
AG-QD4BTR_DJVO-QD-GBSC
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1432-80V
Specs
Voltage
80 volts
Capacity
525 ampere-hr
Width / Diameter
36 inch (914 mm)
View Details
RS Components, Ltd.
Button Rechargeable Batteries
407877
Specs
Secondary Batteries
Lithium-vanadium
Specialty Cells
Coin Cell or Button Cell; Vl2020
Capacity
0.0200 ampere-hr
View Details