SparkFun Electronics RF Antennas 25068

Description
EXTERNAL IRIDIUM CERTIFIED COMPA
Request a Quote Datasheet
Description
EXTERNAL IRIDIUM CERTIFIED COMPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-25068-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-25068-ND
RF Antennas 1568-25068-ND
EXTERNAL IRIDIUM CERTIFIED COMPA

EXTERNAL IRIDIUM CERTIFIED COMPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-25068-ND
Product Name RF Antennas
Applications GPS; Iridium™
Primary Frequency Range 1621.0 MHz
Gain 5.1 dB
VSWR 1.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2237718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details