SparkFun Electronics RF Antennas 21257

Description
GNSS MAGNETIC ANTENNA MOUNT - 5/
Request a Quote Datasheet
Description
GNSS MAGNETIC ANTENNA MOUNT - 5/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-21257-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-21257-ND
RF Antennas 1568-21257-ND
GNSS MAGNETIC ANTENNA MOUNT - 5/

GNSS MAGNETIC ANTENNA MOUNT - 5/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-21257-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details