SparkFun Electronics Motors - AC, DC 20441

Description
THREE PHASE BRUSHLESS GIMBAL STA
Request a Quote Datasheet
Description
THREE PHASE BRUSHLESS GIMBAL STA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-20441-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-20441-ND
Motors - AC, DC 1568-20441-ND
THREE PHASE BRUSHLESS GIMBAL STA

THREE PHASE BRUSHLESS GIMBAL STA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1568-20441-ND
Product Name Motors - AC, DC
DC Voltage Range 7.4 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
Brushless DC motor - PBL.1310012-3101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (7.14E-5 kg-cm)
View Details
Brushed Motors - MMP D22-490G-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details