SparkFun Electronics RF Antennas 20115

Description
WIFI HALOW ANTENNA - SMA (915MHZ
Request a Quote Datasheet
Description
WIFI HALOW ANTENNA - SMA (915MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-20115-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-20115-ND
RF Antennas 1568-20115-ND
WIFI HALOW ANTENNA - SMA (915MHZ

WIFI HALOW ANTENNA - SMA (915MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-20115-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details