SparkFun Electronics RF Receivers 19166

Description
- RF Receiver GPS 1.575GHz -165dBm 9.6kbps On-Board, Patch
Request a Quote Datasheet
Description
- RF Receiver GPS 1.575GHz -165dBm 9.6kbps On-Board, Patch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1568-19166-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1568-19166-ND
RF Receivers 1568-19166-ND
- RF Receiver GPS 1.575GHz -165dBm 9.6kbps On-Board, Patch

- RF Receiver GPS 1.575GHz -165dBm 9.6kbps On-Board, Patch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1568-19166-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF and Wireless - RFID Reader Modules - RR-IDISC-M01-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 75mm x 50mm x 12mm
View Details