2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz, 5.85GHz 8dBi MMCX, U.FL (UMCC), IPEX MHF4 Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1568-18087-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 5500.0 MHz |
| Gain | 8 dB |
| VSWR | 1.8 :1 |
Vertical