SparkFun Electronics RF Antennas 18086

Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz MMCX, U.FL (UMCC), IPEX MHF4 Adhesive
Request a Quote Datasheet
Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz MMCX, U.FL (UMCC), IPEX MHF4 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-18086-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-18086-ND
RF Antennas 1568-18086-ND
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz MMCX, U.FL (UMCC), IPEX MHF4 Adhesive

2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz MMCX, U.FL (UMCC), IPEX MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-18086-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2450.0 MHz
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details