SparkFun Electronics RF Antennas 17841

Description
1.7GHz 4G, Bluetooth, LTE, LoRa Flat Patch RF Antenna 700MHz ~ 2.7GHz 8dBi IPEX Surface Mount
Request a Quote Datasheet
Description
1.7GHz 4G, Bluetooth, LTE, LoRa Flat Patch RF Antenna 700MHz ~ 2.7GHz 8dBi IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-17841-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-17841-ND
RF Antennas 1568-17841-ND
1.7GHz 4G, Bluetooth, LTE, LoRa Flat Patch RF Antenna 700MHz ~ 2.7GHz 8dBi IPEX Surface Mount

1.7GHz 4G, Bluetooth, LTE, LoRa Flat Patch RF Antenna 700MHz ~ 2.7GHz 8dBi IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-17841-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; 4G, Bluetooth, LTE, LoRa
Primary Frequency Range 1700.0 MHz
Gain 8 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details