SparkFun Electronics RF Antennas 17732

Description
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 2.45GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.525GHz 4G, 5G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 1.6dBi, 2.3dBi, 5dBi, 3.4dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 5.9dBi, 4.2dBi, 5.4dBi, 7.4dBi, 3dBi, 3.6dBi RP-SMA Male, SMA Male (2) Magnetic
Request a Quote Datasheet
Description
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 2.45GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.525GHz 4G, 5G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 1.6dBi, 2.3dBi, 5dBi, 3.4dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 5.9dBi, 4.2dBi, 5.4dBi, 7.4dBi, 3dBi, 3.6dBi RP-SMA Male, SMA Male (2) Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-17732-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-17732-ND
RF Antennas 1568-17732-ND
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 2.45GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.525GHz 4G, 5G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 1.6dBi, 2.3dBi, 5dBi, 3.4dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 5.9dBi, 4.2dBi, 5.4dBi, 7.4dBi, 3dBi, 3.6dBi RP-SMA Male, SMA Male (2) Magnetic

657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 2.45GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.525GHz 4G, 5G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 1.6dBi, 2.3dBi, 5dBi, 3.4dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 5.9dBi, 4.2dBi, 5.4dBi, 7.4dBi, 3dBi, 3.6dBi RP-SMA Male, SMA Male (2) Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-17732-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1 to 7.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers