SparkFun Electronics RF Antennas 17587

Description
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount
Request a Quote Datasheet
Description
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-17587-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-17587-ND
RF Antennas 1568-17587-ND
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount

1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-17587-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1238.0 to 1585.0 MHz
Gain 5 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details