SparkFun Electronics RF Antennas 17382

Description
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount
Request a Quote Datasheet
Description
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-17382-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-17382-ND
RF Antennas 1568-17382-ND
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount

Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-17382-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details