SparkFun Electronics Solenoids 15324

Description
Duty Solenoid Closed Frame (Pull) Type Stroke 12VDC Chassis Mount
Request a Quote Datasheet
Description
Duty Solenoid Closed Frame (Pull) Type Stroke 12VDC Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 1568-15324-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
1568-15324-ND
Solenoids 1568-15324-ND
Duty Solenoid Closed Frame (Pull) Type Stroke 12VDC Chassis Mount

Duty Solenoid Closed Frame (Pull) Type Stroke 12VDC Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 1568-15324-ND
Product Name Solenoids
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Single Coil Latching Solenoid - Model T1L-0742 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 1770135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 26 mm (1.02 inch)
DC 12 v
Construction Push/Pull
View Details
AC Solenoid - 1575 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Continuous Duty Rated for Continuous Duty
Power Rating 6.8 DC watts or AC VA
View Details